Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$716.00
Oscilloscope Probe Function | High-Voltage Passive Probe |
---|---|
Bandwidth | 500MHz |
Input Voltage Max | 3.7kV |
Test Probe Attenuation | 100 |
For Use With | Keysight 2000 X 3000 X 4000 X 6000 X 5000 6000 7000 8000 9000 & S-Series Oscilloscopes |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Test Lead, Probe, Voltage, 3.7Kv | Newark Electronics |
PROBE, HIGH VOLTAGE, OSCILLOSCOPE | element14 |
Keysight High Voltage Passive Probe 500MHz 3.7 kV | Distrelec |
Passive probe 3.7kVpk, 100:1, 500 MHz | RS |
Where can I find additional details, specifications and documents for a 10076C?
Additional datasheets, footprints and schematics for 10076C are listed on our Part Details page. You can also find images and similar parts to 10076C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10076C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10076C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10076C fall under?
The 10076C is listed under Test & Measurement > Test Leads & Test Probes > Oscilloscope Test Probes - Voltage / Frequency.
Can I view similar or alternative parts?
You can view similar parts to 10076C when available in the Oscilloscope Test Probes - Voltage / Frequency range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10076C you can contact the distributor directly for product support, shipping queries etc.
Is the 10076C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10076C have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and RS have stock available or on a lead time for 10076C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10076C often in real-time on the comparison pages.
What if I can't find stock of 10076C?
You can fill out our help required form which you can use to request a quote for 10076C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.