Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-42938-5115 |
Prices starting from US$2.57
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$6.00
|
248
in stock
|
Buy Now | |
TE Store
from US$3.75
|
401
in stock
|
Buy Now | |
Newark Electronics
from US$3.31
|
248
in stock
|
Buy Now | |
Rapid Electronics
from US$5.00
|
248
in stock
|
Buy Now | |
Chip One Stop
from US$3.41
|
248
in stock
|
Buy Now | |
Farnell
from US$5.18
|
210
in stock
|
Buy Now | |
Future Electronics
from US$2.77
|
-
|
Buy Now | |
Avnet America
from US$2.57
|
-
|
Buy Now | |
RS Americas
from US$5.30
|
-
|
Buy Now | |
Boersig
from US$2.97
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Columns | 3 |
Backplane Architecture | Backplane |
Number of Positions | 3 |
CompactPCI Designation | None |
Housing Color | Gray |
Centerline (Pitch) | 7.5mm, .295in |
AdvancedTCA Specified Product | No |
Connector Mounting Type | Board Mount |
実装方法 | Tube |
Packaging Method | Tube |
Connector System | Board-to-Board |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Z-PACK/N M-HSG 3P. Connector System: Board-to-Board Number of Positions: 3 Row-to-Row Spacing: .295 in Row-to-Row Spacing: 7.5 mm Number of Rows: 1 Board-to-Board 3 .295" 7.5 mm | Backplane Connector Housing | Part Number: 100751-1 | Internal Number: 100751-1 | Alias Number: 2-42938-5115 | TE Connectivity | TE Store |
Hard Metric Connectors 2Mm Hm Hybd Male |Amp Te Connectivity 100751-1 | Newark Electronics |
Hard Metric Connectors 2MM HM HYBD MALE | Rapid Electronics |
TE Connectivity Z-PACK/N M-HSG 3P. Board Connector 3 Contact(s) 1 Row(s) Male Straight Solder Terminal Gray Insulator Plug | Distrelec |
PIN AND SOCKET CONNECTOR HOUSINGS | Farnell |
Z-PACK 2 mm 3 DIN Cavity PCB Mount Type N Male Connector Housing Plug | Future Electronics |
Conn Housing PL 3 POS 7.5mm Crimp ST | Avnet America |
TE | RS Americas |
Where can I find additional details, specifications and documents for a 100751-1?
Additional datasheets, footprints and schematics for 100751-1 are listed on our Part Details page. You can also find images and similar parts to 100751-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 100751-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 100751-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 100751-1 fall under?
The 100751-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Hard Metric Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 100751-1 when available in the Hard Metric Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 100751-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 100751-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 100751-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 100751-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 100751-1 often in real-time on the comparison pages.
What if I can't find stock of 100751-1?
You can fill out our help required form which you can use to request a quote for 100751-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.