Status: | Unknown |
---|---|
Series: | Minitek 10075025 Series |
RoHS: | Unknown |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.30
|
61
in stock
|
Buy Now | |
PEI-Genesis
from US$0.44
|
210
in stock
|
Buy Now | |
Newark Electronics
from US$0.64
|
61
in stock
|
Buy Now | |
element14
from US$0.92
|
61
in stock
|
Buy Now | |
Rapid Electronics
from US$0.96
|
30
in stock
|
Buy Now | |
Chip One Stop
from US$1.72
|
30
in stock
|
Buy Now | |
Avnet America
-
|
3,360
in stock
|
Buy Now | |
Future Electronics
from US$0.92
|
-
|
Buy Now | |
RS Americas
from US$1.38
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 14Contacts |
Gender | Header |
Product Range | Minitek 10075025 Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
MINITEK SHROUDED HEADER | PEI-Genesis |
Connector, Header, 14Pos, 2Row, 2Mm | Newark Electronics |
CONNECTOR, HEADER, 14POS, 2ROW, 2MM | element14 |
14P VERT HDR SHRD .76 MICROMETER AU | Rapid Electronics |
Pin Header, Wire-to-Board, 2 mm, 2 Rows, 14 Contacts, Through Hole, FCI Minitek 10075025 Series | Avnet America |
Shrouded Header (4 Sides) HDR 14 POS 2mm Solder ST Top Entry Thru-Hole | Future Electronics |
MINITEK SHROUDED HEADER-VERTICAL | Amphenol FCI (Amphenol CS) 10075025G0114ULF | RS Americas |
Where can I find additional details, specifications and documents for a 10075025-G01-14ULF?
Additional datasheets, footprints and schematics for 10075025-G01-14ULF are listed on our Part Details page. You can also find images and similar parts to 10075025-G01-14ULF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10075025-G01-14ULF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10075025-G01-14ULF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10075025-G01-14ULF fall under?
The 10075025-G01-14ULF is listed under Amphenol Parts.
Can I view similar or alternative parts?
You can view similar parts to 10075025-G01-14ULF when available in the Amphenol Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10075025-G01-14ULF you can contact the distributor directly for product support, shipping queries etc.
Is the 10075025-G01-14ULF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10075025-G01-14ULF have stock available?
Authorised distributors including PEI-Genesis, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for 10075025-G01-14ULF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10075025-G01-14ULF often in real-time on the comparison pages.
What if I can't find stock of 10075025-G01-14ULF?
You can fill out our help required form which you can use to request a quote for 10075025-G01-14ULF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.