10075 Panel Displays & Instrumentation by Marktime

ELECTROMECHANICAL MOTOR TIMER

Status: Unknown
Series: 636 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.33

Distributor Stock
Logo for Distrelec
Distrelec
from US$4.92
No stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$4.33
30
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$231.64
-
Buy Now
Logo for RS Americas
RS Americas
from US$5.03
-
Buy Now

Specifications

Supply Voltage Max 115VAC
Time Min 0s
Time Max 9999.9h
Product Range 636 Series
Elapsed Time Max 9999.9h
Meter Shape Round
RoHS Compliant No

Alternative Descriptions

Electromechanical Motor Timer | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 10075?

Additional datasheets, footprints and schematics for 10075 are listed on our Part Details page. You can also find images and similar parts to 10075 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 10075 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10075 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 10075 fall under?

The 10075 is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Hour Meters.

Can I view similar or alternative parts?

You can view similar parts to 10075 when available in the Hour Meters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 10075 you can contact the distributor directly for product support, shipping queries etc.

Is the 10075 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 10075 have stock available?

Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, RS Americas and Distrelec have stock available or on a lead time for 10075.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 10075 often in real-time on the comparison pages.

What if I can't find stock of 10075?

You can fill out our help required form which you can use to request a quote for 10075 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay