Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Avnet Abacus
-
|
-
|
Buy Now |
No. of Contacts | 11Contacts |
---|---|
Gender | Receptacle |
Connector Type | eSATA |
Contact Termination Type | Through Hole |
Connector Mounting | PCB Mount |
RoHS Compliant | Yes |
I/O Connector, 11 Contacts, Receptacle, eSATA, Through Hole, PCB Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a 10074703-001RLF?
Additional datasheets, footprints and schematics for 10074703-001RLF are listed on our Part Details page. You can also find images and similar parts to 10074703-001RLF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10074703-001RLF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10074703-001RLF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10074703-001RLF fall under?
The 10074703-001RLF is listed under Connectors > I/O Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10074703-001RLF when available in the I/O Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10074703-001RLF you can contact the distributor directly for product support, shipping queries etc.
Is the 10074703-001RLF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 10074703-001RLF have stock available?
Authorised distributors including Avnet Abacus have stock available or on a lead time for 10074703-001RLF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10074703-001RLF often in real-time on the comparison pages.
What if I can't find stock of 10074703-001RLF?
You can fill out our help required form which you can use to request a quote for 10074703-001RLF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.