Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Backplane Architecture | Backplane |
---|---|
Number of Positions | 6 |
Number of Columns | 6 |
PCB Mount Orientation | Vertical |
CompactPCI Designation | None |
Centerline (Pitch) | .295in, 7.5mm |
Housing Color | Gray |
AdvancedTCA Specified Product | No |
Connector Mounting Type | Board Mount |
Packaging Method | Tube |
実装方法 | Tube |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Sealable | No |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Z-PACK/L M-HSG 06P. Connector System: Board-to-Board Number of Positions: 6 Row-to-Row Spacing: .295 in Row-to-Row Spacing: 7.5 mm Number of Rows: 1 Board-to-Board 6 .295" 7.5 mm | Backplane Connector Housing | Part Number: 100745-3 | Internal Number: 100745-3 | TE Connectivity | TE Store |
Z-PACK/L M-HSG 06P | Avnet America |
TE | RS Americas |
Where can I find additional details, specifications and documents for a 100745-3?
Additional datasheets, footprints and schematics for 100745-3 are listed on our Part Details page. You can also find images and similar parts to 100745-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 100745-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 100745-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 100745-3 fall under?
The 100745-3 is listed under Connectors > PCB Connectors > Backplane Connectors > Hard Metric Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 100745-3 when available in the Hard Metric Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 100745-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 100745-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 100745-3 have stock available?
Authorised distributors including TE Store, Avnet America and RS Americas have stock available or on a lead time for 100745-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 100745-3 often in real-time on the comparison pages.
What if I can't find stock of 100745-3?
You can fill out our help required form which you can use to request a quote for 100745-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.