Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$591.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$638.84
|
No stock
|
Buy Now | |
TestEquity
from US$638.84
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$591.00
|
2
in stock
|
Buy Now | |
element14
from US$604.42
|
2
in stock
|
Buy Now | |
Farnell
from US$638.84
|
2
in stock
|
Buy Now | |
RS Americas
from US$591.00
|
-
|
Buy Now | |
Distrelec
from US$615.66
|
-
|
Buy Now |
Oscilloscope Probe Function | Passive |
---|---|
Bandwidth | 500MHz |
Input Voltage Max | 500V |
Test Probe Attenuation | 10 |
For Use With | Keysight Technologies InfiniiVision DSO5000A 6000A 7000A/B MSO6000A 7000A/B Series Oscilloscopes |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Lead Length | 1.5m |
Test Connector Type A | BNC Plug |
Passive Probe, Oscilloscope | Newark Electronics |
PROBE, PASSIVE, 10:1, 500 MHZ | element14 |
PROBE, PASSIVE, 10: 1, 500 MHZ | Farnell |
500 MHz, 10:1 passive probe | RS |
Passive Probe, 10:1, 500 MHz, 1.5M | Keysight Technologies 10073D | RS Americas |
Keysight Passive Probe 500MHz | Distrelec |
Where can I find additional details, specifications and documents for a 10073D?
Additional datasheets, footprints and schematics for 10073D are listed on our Part Details page. You can also find images and similar parts to 10073D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10073D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10073D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10073D fall under?
The 10073D is listed under Test & Measurement > Test Leads & Test Probes > Oscilloscope Test Probes - Voltage / Frequency.
Can I view similar or alternative parts?
You can view similar parts to 10073D when available in the Oscilloscope Test Probes - Voltage / Frequency range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10073D you can contact the distributor directly for product support, shipping queries etc.
Is the 10073D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10073D have stock available?
Authorised distributors including TestEquity, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 10073D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10073D often in real-time on the comparison pages.
What if I can't find stock of 10073D?
You can fill out our help required form which you can use to request a quote for 10073D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.