Status: | Unknown |
---|---|
Series: | Minitek Series |
RoHS: | Unknown |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.65
|
1,585
in stock
|
Buy Now | |
Rapid Electronics
from US$0.46
|
5,040
in stock
|
Buy Now | |
Chip One Stop
from US$0.47
|
3,330
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.44
|
2,306
in stock
|
Buy Now | |
Future Electronics
from US$0.48
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.73
|
2
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$0.46
|
-
|
Buy Now | |
RS Americas
from US$0.66
|
-
|
Buy Now | |
element14
from US$0.52
|
-
|
Buy Now | |
TTI Europe
from US$0.45
|
-
|
Buy Now | |
Farnell
from US$0.73
|
-
|
Buy Now |
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 6Contacts |
Gender | Receptacle |
Product Range | Minitek Series |
Contact Termination Type | Crimp |
No. of Rows | 2Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (15-Jan-2019) |
Active Latch Housing Double Rw 6 Pos | Rapid Electronics |
Plug | Transfer Multisort Elektronik |
Crimp Housing Latched Minitek 6 Way | RS |
6 Position Rectangular Housing Connector Receptacle Black 0.079 (2.00mm)" | Future Electronics |
Conn, Housing, Rcpt, 6Pos, 2Row, 2Mm | Newark Electronics |
Connector Housing, FCI Minitek 10073599, Receptacle, 6 Ways, 2 mm | Avnet Abacus |
FCI 10073599 Series 2mm Pitch 6 Way 2 Row Female Straight PCB Housing | Amphenol FCI (Amphenol CS) 10073599-006LF | RS Americas |
CONNECTOR, RCPT, 6POS, 2ROW, 2MM | element14 |
Where can I find additional details, specifications and documents for a 10073599-006LF?
Additional datasheets, footprints and schematics for 10073599-006LF are listed on our Part Details page. You can also find images and similar parts to 10073599-006LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10073599-006LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10073599-006LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10073599-006LF fall under?
The 10073599-006LF is listed under Amphenol Parts.
Can I view similar or alternative parts?
You can view similar parts to 10073599-006LF when available in the Amphenol Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10073599-006LF you can contact the distributor directly for product support, shipping queries etc.
Is the 10073599-006LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10073599-006LF have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Transfer Multisort Elektronik, RS and Future Electronics have stock available or on a lead time for 10073599-006LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10073599-006LF often in real-time on the comparison pages.
What if I can't find stock of 10073599-006LF?
You can fill out our help required form which you can use to request a quote for 10073599-006LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.