Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$50.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$62.12
|
No stock
|
Buy Now | |
Newark Electronics
from US$65.63
|
199
in stock
|
Buy Now | |
element14
from US$62.21
|
199
in stock
|
Buy Now | |
Farnell
from US$75.67
|
199
in stock
|
Buy Now | |
RS Americas
from US$80.40
|
6
in stock
|
Buy Now | |
Future Electronics
from US$58.02
|
-
|
Buy Now | |
Avnet America
from US$50.34
|
-
|
Buy Now | |
TTI Europe
from US$51.73
|
-
|
Buy Now | |
Richardson RFPD
from US$53.33
|
-
|
Buy Now | |
Sager
from US$56.88
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Transducer Function | Microphone |
---|---|
Directivity | - |
Frequency Response Min | 8Hz |
Frequency Response Max | 2.2kHz |
Supply Voltage Min | 4VDC |
Supply Voltage Max | 30VDC |
Sensitivity (dB) | - |
Contact Microphone, 100Ua, 5Khz, 30Vdc | Newark Electronics |
CONTACT MICROPHONE, 100UA, 5KHZ, 30VDC | element14 |
Ultrasonic Proximity Sensors, Contact Microphone, 8 Hz to 2.2 kHz, Piezo Series | TE Connectivity 1007079-1 | RS Americas |
Contact microphone CM-01B 40V/mm | RS |
CONTACT MICROPHONE CM-01 | Future Electronics |
Mic 40V/mm 30VDC Round Wire Lead | Avnet America |
OPTICAL SENSOR | Richardson RFPD |
Microphones STANDARD CONTACT MICROPHONE | Sager |
Where can I find additional details, specifications and documents for a 1007079-1?
Additional datasheets, footprints and schematics for 1007079-1 are listed on our Part Details page. You can also find images and similar parts to 1007079-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1007079-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1007079-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1007079-1 fall under?
The 1007079-1 is listed under Audio Visual > Pro Audio > Microphones & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1007079-1 when available in the Microphones & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1007079-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1007079-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1007079-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and RS have stock available or on a lead time for 1007079-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1007079-1 often in real-time on the comparison pages.
What if I can't find stock of 1007079-1?
You can fill out our help required form which you can use to request a quote for 1007079-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.