Status: | Unknown |
---|---|
Series: | 635 Series |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$20.56
|
1
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.87
|
43
in stock
|
Buy Now | |
element14
from US$18.03
|
1
in stock
|
Buy Now | |
RS
from US$483.11
|
-
|
Buy Now | |
Newark Electronics
from US$78.96
|
-
|
Buy Now | |
Future Electronics
from US$16.94
|
-
|
Buy Now | |
RS Americas
from US$0.14
|
-
|
Buy Now |
Supply Voltage Max | 115VAC |
---|---|
Time Min | 0s |
Time Max | 99999.9min |
Product Range | 635 Series |
Elapsed Time Max | 99999.9min |
Meter Shape | Round |
RoHS Compliant | No |
Electromechanical Motor Timer | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Bag Type | Static Shielding Bag (Metal-In) |
---|---|
Length - Imperial | 9" |
Length - Metric | 228.6mm |
Width - Imperial | 6" |
Bag Thickness | 71.12µm |
Bag Color | Transparent |
Seal Type | Heat Seal |
RoHS Compliant | Yes |
Bag Type:Static Shielding (Metal-In) | element14 |
METAL-IN BAG, 152.4MM X 228.6MM | Farnell |
Where can I find additional details, specifications and documents for a 10069?
Additional datasheets, footprints and schematics for 10069 are listed on our Part Details page. You can also find images and similar parts to 10069 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10069 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10069 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10069 fall under?
The 10069 is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Hour Meters.
Can I view similar or alternative parts?
You can view similar parts to 10069 when available in the Hour Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10069 you can contact the distributor directly for product support, shipping queries etc.
Is the 10069 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10069 have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14, Farnell, RS and Newark Electronics have stock available or on a lead time for 10069.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10069 often in real-time on the comparison pages.
What if I can't find stock of 10069?
You can fill out our help required form which you can use to request a quote for 10069 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.