Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.56
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$17.25
|
42
in stock
|
Buy Now | |
TE Store
from US$13.65
|
203
in stock
|
Buy Now | |
Newark Electronics
from US$19.58
|
42
in stock
|
Buy Now | |
Rapid Electronics
from US$19.28
|
42
in stock
|
Buy Now | |
Chip One Stop
from US$18.50
|
42
in stock
|
Buy Now | |
Avnet America
from US$9.95
|
-
|
Buy Now | |
RS Americas
from US$14.47
|
-
|
Buy Now | |
Boersig
from US$11.47
|
-
|
Buy Now | |
TTI Europe
from US$9.56
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Rows Loaded | E, F, Z, B, D, C, A |
---|---|
Backplane Architecture | Mezzanine |
Number of Rows | 7 |
Number of Columns | 22 |
Number of Positions | 154 |
PCB Mount Orientation | Vertical |
CompactPCI Designation | None |
Contact Current Rating (Max) | 1.5A |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | .76µm, 30µin |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Contact Type | Pin |
Contact Mating Area Length | 13.45mm |
Feedthrough Post Length | 3.7mm |
Module Length | 50mm |
Housing Material | Polyester - GF |
Housing Color | Gray |
Centerline (Pitch) | .078in, 2mm |
AdvancedTCA Specified Product | No |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Front Mating Level | Level 1 |
Mating Alignment Type | Multi-Purpose Center |
Circuit Application | Power & Signal |
Packaging Quantity | 10 |
Packaging Method | Tube |
実装方法 | Tube |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Ground Component Type | Ground Return Shielding |
Shielded | Yes |
Make First / Break Last | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Data Rate | ≤1Gb/s |
Crosstalk Version | Standard |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Interface Type | 2mm HM |
Termination End Plating Material | Tin-Lead |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Z-PACK M.ASSY.154P. PCB Connector Assembly Type: PCB Mount Header Data Rate: ≤1 Gb/s Number of Columns: 22 Number of Rows: 7 Backplane Architecture: Mezzanine PCB Mount Header ≤1 Gb/s 22 7 | Hard Metric Male Connector: Traditional Backplane & Mezzanine & 2Mm | Part Number: 100668-1 | Internal Number: 100668-1 | TE Connectivity | TE Store |
Z-Pack M.assy.154P. |Amp Te Connectivity 100668-1 | Newark Electronics |
Hard Metric Connectors Z-PACK M.ASSY.154P | Rapid Electronics |
TE Connectivity - AMP Backplane Connector Z-PACK M.ASSY.154P. | Distrelec |
Conn Hard Metric PL 154 POS 2mm Press Fit ST Thru-Hole | Avnet America |
CONNECTOR, PLUG, Z-PACK 2MM HARD METRIC, 154 POSITION, TYPE A | TE Connectivity 100668-1 | RS Americas |
Where can I find additional details, specifications and documents for a 100668-1?
Additional datasheets, footprints and schematics for 100668-1 are listed on our Part Details page. You can also find images and similar parts to 100668-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 100668-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 100668-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 100668-1 fall under?
The 100668-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Hard Metric Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 100668-1 when available in the Hard Metric Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 100668-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 100668-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 100668-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 100668-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 100668-1 often in real-time on the comparison pages.
What if I can't find stock of 100668-1?
You can fill out our help required form which you can use to request a quote for 100668-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.