10066126 Cable Management by Unknown

CABLE GLAND PA 21MM - 35MM BLACK PK5

Status: Unknown
Series: ESKV Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.01

Distributor Stock
Logo for Farnell
Farnell
from US$4.01
32
in stock
Buy Now
Logo for element14
element14
from US$16.08
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Thread Size - Imperial -
Thread Size - Metric M50 x 1.5
Cable Diameter Min 21mm
Cable Diameter Max 35mm
Cable Gland Material Nylon (Polyamide)
Gland Colour Black
IP / NEMA Rating IP68 IP69K
Product Range ESKV Series
SVHC No SVHC (27-Jun-2018)
Cable Diameter Max - Imperial 1.378"
Cable Diameter Max - Metric 35mm
Cable Diameter Min - Imperial 0.827"
Cable Diameter Min - Metric 21mm
For Use With Wiska EMUG 50 M50 Black Locknut (not included)


10066126 Cable Management by WISKA

CABLE GLAND, PA, 21MM - 35MM, BLACK, PK5

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Thread Size - Metric M50 x 1.5
Cable Diameter Min 21mm
Cable Diameter Max 35mm
Cable Gland Material Nylon (Polyamide)
Gland Colour Black
IP / NEMA Rating IP68,
RoHS Compliant Yes

Alternative Descriptions

M50 BLK CABLE GLAND 21-35 CLAMPING | Farnell
Cable Gland, Pa, 21Mm - 35Mm, Black, Pk5 | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 10066126?

Additional datasheets, footprints and schematics for 10066126 are listed on our Part Details page. You can also find images and similar parts to 10066126 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 10066126 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10066126 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 10066126 fall under?

The 10066126 is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Glands Locknuts & Fixing Tools.

Can I view similar or alternative parts?

You can view similar parts to 10066126 when available in the Cable Glands Locknuts & Fixing Tools range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 10066126 you can contact the distributor directly for product support, shipping queries etc.

Is the 10066126 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 10066126 have stock available?

Authorised distributors including Farnell, element14 and Newark Electronics have stock available or on a lead time for 10066126.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 10066126 often in real-time on the comparison pages.

What if I can't find stock of 10066126?

You can fill out our help required form which you can use to request a quote for 10066126 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay