Status: | Unknown |
---|---|
Series: | EMSKV Series |
RoHS: | Unknown |
Thread Size - Imperial | - |
---|---|
Thread Size - Metric | M32 x 1.5 |
Cable Diameter Min | 13mm |
Cable Diameter Max | 21mm |
Cable Gland Material | Brass |
Gland Colour | Metallic - Nickel Finish |
IP / NEMA Rating | IP68 IP69K |
Product Range | EMSKV Series |
SVHC | No SVHC (27-Jun-2018) |
Cable Diameter Max - Imperial | 0.827" |
Cable Diameter Max - Metric | 21mm |
Cable Diameter Min - Imperial | 0.512" |
Cable Diameter Min - Metric | 13mm |
Where can I find additional details, specifications and documents for a 10065004?
Additional datasheets, footprints and schematics for 10065004 are listed on our Part Details page. You can also find images and similar parts to 10065004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10065004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10065004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10065004 fall under?
The 10065004 is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Glands Locknuts & Fixing Tools.
Can I view similar or alternative parts?
You can view similar parts to 10065004 when available in the Cable Glands Locknuts & Fixing Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10065004 you can contact the distributor directly for product support, shipping queries etc.
Is the 10065004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10065004 have stock available?
Authorised distributors including Farnell and element14 have stock available or on a lead time for 10065004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10065004 often in real-time on the comparison pages.
What if I can't find stock of 10065004?
You can fill out our help required form which you can use to request a quote for 10065004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.