Status: | Unknown |
---|---|
Series: | FCI YLL-U Series |
RoHS: | Compliant |
Pitch Spacing | 0.3mm |
---|---|
No. of Contacts | 21Contacts |
Gender | Receptacle |
Product Range | FCI YLL-U Series |
Contact Termination Type | Surface Mount |
Contact Position | Top |
No. of Rows | 1 Row |
RoHS Compliant | Yes |
10064555-212210ELF-YLL-U | Amphenol FCI (Amphenol CS) 10064555212210ELF | RS Americas |
Ffc/Fpc Connector, Receptacle 21 Position 1Row | Newark Electronics |
Where can I find additional details, specifications and documents for a 10064555-212210ELF?
Additional datasheets, footprints and schematics for 10064555-212210ELF are listed on our Part Details page. You can also find images and similar parts to 10064555-212210ELF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10064555-212210ELF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10064555-212210ELF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10064555-212210ELF fall under?
The 10064555-212210ELF is listed under Connectors > FFC / FPC Board Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10064555-212210ELF when available in the FFC / FPC Board Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10064555-212210ELF you can contact the distributor directly for product support, shipping queries etc.
Is the 10064555-212210ELF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 10064555-212210ELF have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for 10064555-212210ELF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10064555-212210ELF often in real-time on the comparison pages.
What if I can't find stock of 10064555-212210ELF?
You can fill out our help required form which you can use to request a quote for 10064555-212210ELF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.