Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Unplated |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Flag |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Contact Base Material | Phosphor Bronze |
Barrel Type | Open |
Accepts Wire Insulation Diameter Range | .098 – .15in, 2.5 – 3.81mm |
Overall Length | 14.4mm, .567in |
Mating Tab Width | 6.35mm, .25in |
Wire Size | 17 – 13AWG, 1.03 – 2.62mm² |
Receptacle Terminal Stock Thickness | .41mm, .016in |
Mating Tab Thickness | .032in, .81mm |
UL Rating | Listed |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Comment | Can replace FASTON receptacle base p/n 180397. |
Packaging Quantity | 4000 |
Packaging Method | Strip/Reel |
Sealable | No |
Insertion Force | Low |
Wire/Cable Type | Regular Wire |
Insulated | No |
Terminates To | Wire & Cable |
Wire Stop | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
250 FASTON,FLAG,REC.,14-17AWG,PHBRZ Quick Disconnect Terminal Type: Receptacle Wire Size: 17 – 14 AWG Wire Size: 1 – 2.5 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 17 – 14 AWG 1 – 2.5 mm² 6.35 mm | Quick Disconnect | Part Number: 100645-3 | Internal Number: 100645-3 | TE Connectivity | TE Store |
Quick Disconnect Terminal 13.5-17AWG F 11.4mm 7.6mm | Avnet America |
TE | RS Americas |
FASTON 250 LIF FLAG 1.0-2.5MM PBR | Farnell |
Where can I find additional details, specifications and documents for a 100645-3?
Additional datasheets, footprints and schematics for 100645-3 are listed on our Part Details page. You can also find images and similar parts to 100645-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 100645-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 100645-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 100645-3 fall under?
The 100645-3 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 100645-3 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 100645-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 100645-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 100645-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 100645-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 100645-3 often in real-time on the comparison pages.
What if I can't find stock of 100645-3?
You can fill out our help required form which you can use to request a quote for 100645-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.