Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Flag |
Terminal & Splice Type | Receptacle |
Contact Base Material | Phosphor Bronze |
Barrel Type | Open |
Crimp Type | F-Crimp |
Accepts Wire Insulation Diameter Range | 2.03 – 3.81mm, .08 – .15in |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Wire Size | .51 – 1.65mm², 20 – 15AWG |
Mating Tab Width | 6.35mm, .25in |
Overall Length | .567in, 14.4mm |
Wire Insulation Support | With |
Comment | Can replace FASTON receptacle base p/n 180388. |
Packaging Method | Strip/Reel |
Packaging Quantity | 4000 |
Insertion Force | Low |
Wire Stop | No |
Sealable | No |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Insulated | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
250 Fl.lif Fast.rec |Amp Te Connectivity 100644-4 | Newark Electronics |
Quick Disconnect Terminal 15.5-20AWG F Strip | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Where can I find additional details, specifications and documents for a 100644-4?
Additional datasheets, footprints and schematics for 100644-4 are listed on our Part Details page. You can also find images and similar parts to 100644-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 100644-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 100644-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 100644-4 fall under?
The 100644-4 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 100644-4 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 100644-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 100644-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 100644-4 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 100644-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 100644-4 often in real-time on the comparison pages.
What if I can't find stock of 100644-4?
You can fill out our help required form which you can use to request a quote for 100644-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.