Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.40
|
1,400
in stock
|
Buy Now | |
TTI Europe
from US$1.21
|
9,400
in stock
|
Buy Now | |
Newark Electronics
from US$1.84
|
4,795
in stock
|
Buy Now | |
Rapid Electronics
from US$1.72
|
3,594
in stock
|
Buy Now | |
Chip One Stop
from US$1.52
|
3,594
in stock
|
Buy Now | |
element14
from US$1.42
|
1,400
in stock
|
Buy Now | |
Kruse
-
|
4,800
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,400
in stock
|
Buy Now | |
Rutronik
from US$1.37
|
-
|
Buy Now | |
Avnet America
from US$1.27
|
-
|
Buy Now |
Card Edge Connector Type | Dual Side |
---|---|
Card Thickness | 1.57mm |
No. of Contacts | 36 Contacts |
Connector Mounting | Surface Mount |
Connector Body Orientation | Straight |
Contact Termination Type | Solder |
RoHS Compliant | Yes |
Card Edge Conn, Dual Side, 36 Pos, Smt | Newark Electronics |
PCI Express/PCI Connectors PCI EXPRESS 36POS SMT | Rapid Electronics |
CARD EDGE CONN, DUAL SIDE, 36 POS, SMT | element14 |
STECKER PCI CARD 36P P=1.0 SMD | Kruse |
Conn PCI Express Card SKT 36 POS 1mm Solder ST SMD T/R | Avnet Abacus |
36P PCI EXPRESS CONNECTOR | Rutronik |
Where can I find additional details, specifications and documents for a 10061913-110PLF?
Additional datasheets, footprints and schematics for 10061913-110PLF are listed on our Part Details page. You can also find images and similar parts to 10061913-110PLF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10061913-110PLF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10061913-110PLF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10061913-110PLF fall under?
The 10061913-110PLF is listed under Connectors > Card Edge Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10061913-110PLF when available in the Card Edge Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10061913-110PLF you can contact the distributor directly for product support, shipping queries etc.
Is the 10061913-110PLF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 10061913-110PLF have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Rapid Electronics, Chip One Stop and element14 have stock available or on a lead time for 10061913-110PLF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10061913-110PLF often in real-time on the comparison pages.
What if I can't find stock of 10061913-110PLF?
You can fill out our help required form which you can use to request a quote for 10061913-110PLF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.