Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.55
|
2,636
in stock
|
Buy Now | |
Rapid Electronics
from US$8.01
|
3,833
in stock
|
Buy Now | |
Chip One Stop
from US$3.41
|
3,833
in stock
|
Buy Now | |
Newark Electronics
from US$3.09
|
2,636
in stock
|
Buy Now | |
element14
from US$4.31
|
2,636
in stock
|
Buy Now | |
Future Electronics
from US$3.51
|
2,400
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,200
in stock
|
Buy Now | |
Heilind Electronics
-
|
112
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
37
in stock
|
Buy Now | |
RS Americas
from US$4.40
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Card Edge Connector Type | Dual Side |
---|---|
Card Thickness | 1.57mm |
No. of Contacts | 98 Contacts |
Connector Mounting | Surface Mount |
Connector Body Orientation | Straight |
Contact Termination Type | Solder |
PCI Express/PCI Connectors 98 POS SMT CONN | Rapid Electronics |
Card Edge Conn, Dual Side, 98Pos, Smd | Newark Electronics |
CARD EDGE CONN, DUAL SIDE, 98POS, SMD | element14 |
98 Position Vertical, Surface Mount, x8 Card Edge Connector | Future Electronics |
Card Edge Connector, Dual Side, 1.57 mm, 98 Contacts, Surface Mount, Straight, Solder | Avnet Abacus |
| Heilind Electronics |
FCI Female Edge Connector SMT, 98 Way, 2 Row, 1mm Pitch, 1.1A | Amphenol FCI (Amphenol CS) 10061913-102CLF | RS Americas |
Where can I find additional details, specifications and documents for a 10061913-102CLF?
Additional datasheets, footprints and schematics for 10061913-102CLF are listed on our Part Details page. You can also find images and similar parts to 10061913-102CLF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10061913-102CLF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10061913-102CLF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10061913-102CLF fall under?
The 10061913-102CLF is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10061913-102CLF when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10061913-102CLF you can contact the distributor directly for product support, shipping queries etc.
Is the 10061913-102CLF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10061913-102CLF have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for 10061913-102CLF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10061913-102CLF often in real-time on the comparison pages.
What if I can't find stock of 10061913-102CLF?
You can fill out our help required form which you can use to request a quote for 10061913-102CLF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.