Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
No. of Contacts | 64Contacts |
Card Edge / Backplane Connector Type | Card Edge |
Pitch Spacing | 1mm |
Gender | Receptacle |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Row Pitch | - |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (12-Jan-2017) |
Connector Type | PCIe |
Conn Data Card Edge 64 Pos Surface Mount PCI Express | Amphenol FCI (Amphenol CS) 10061913-101CLF | RS Americas |
Card Edge Conn, Dual Side, 64Pos, Smd | Newark Electronics |
Connector: for cards | Transfer Multisort Elektronik |
Card Edge Connector, Dual Side, 1.57 mm, 64 Contacts, Surface Mount, Straight, Solder | Avnet America |
Where can I find additional details, specifications and documents for a 10061913-101CLF?
Additional datasheets, footprints and schematics for 10061913-101CLF are listed on our Part Details page. You can also find images and similar parts to 10061913-101CLF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10061913-101CLF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10061913-101CLF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10061913-101CLF fall under?
The 10061913-101CLF is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10061913-101CLF when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10061913-101CLF you can contact the distributor directly for product support, shipping queries etc.
Is the 10061913-101CLF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10061913-101CLF have stock available?
Authorised distributors including RS Americas, Newark Electronics, Transfer Multisort Elektronik, Avnet America and Avnet Asia have stock available or on a lead time for 10061913-101CLF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10061913-101CLF often in real-time on the comparison pages.
What if I can't find stock of 10061913-101CLF?
You can fill out our help required form which you can use to request a quote for 10061913-101CLF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.