Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.93
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.28
|
892
in stock
|
Buy Now | |
TTI Europe
from US$0.93
|
11,340
in stock
|
Buy Now | |
Future Electronics
from US$1.16
|
2,377
in stock
|
Buy Now | |
Rapid Electronics
from US$1.92
|
1,684
in stock
|
Buy Now | |
element14
from US$1.29
|
776
in stock
|
Buy Now | |
Farnell
from US$1.49
|
776
in stock
|
Buy Now | |
Distrelec
from US$1.67
|
251
in stock
|
Buy Now | |
Newark Electronics
from US$1.53
|
120
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.87
|
86
in stock
|
Buy Now | |
RS Americas
from US$1.40
|
29
in stock
|
Buy Now | |
Chip One Stop
from US$1.85
|
15
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,160
in stock
|
Buy Now | |
Avnet America
from US$1.22
|
-
|
Buy Now | |
Avnet Asia
from US$1.34
|
-
|
Buy Now | |
Boersig
from US$1.54
|
-
|
Buy Now |
Shield Plating Material | Tin |
---|---|
Connector Profile | Standard |
PCB Ground Tab Location | .116in, 2.95mm |
Modular Jack Latch Orientation | Standard - Latch Down |
Shield Material | Brass |
Status Indicator | None |
PCB Mount Orientation | Vertical |
Number of Loaded Positions | 8 |
Keyed | No |
Port Configuration | Single Port |
Number of PCB Ground Tabs | 2 |
Connector Contact Density | Standard |
Port Matrix Configuration | 1 x 1 |
Number of Positions | 8 |
Connector Product Type | Connector Assembly |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 2µm, 78.74µin |
Contact Current Rating (Max) | 1.5A |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold over Nickel |
Connector Height | .658in, 16.71mm |
コネクタの高さ | 16.71mm |
PCB Tail Length | .122in, 3.1mm |
PCB Thickness (Recommended) | 1.6mm, .062in |
Centerline (Pitch) | 1.02mm, .04in |
Mating Entry Location | Top |
Housing Material | PBT |
Housing Color | Black |
UL Flammability Rating | UL 94V-HB |
Performance Category | Cat 3 |
Panel Mount Feature Type | Panel Stops |
Panel Mount Feature | With |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Shielded | Yes |
Packaging Quantity | 1080 |
Packaging Method | Blister |
実装方法 | Blister |
Modular Connector Style | Jack |
Grounding Options | PCB Ground |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Connectors & Connector Components Type | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Modular Jack & Plug Interface Type | RJ45 |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 158°F, -40 – 70°C |
8/8 MOD JACK VERTICAL STD PRO | TTI Europe |
8 Position Single-Port Vertical Through-Hole Shielded RJ45 Modular Jack | Future Electronics |
Modular Conn/Ethernet Conn 8 POS VERT T/H BLACK | Rapid Electronics |
8 Position Vertical RJ45 Modular Jack | RS |
JACK, RJ45, THT | element14 |
TE Connectivity Modular Socket IDC Shielded RJ45 | Distrelec |
Connector, Rj45, Jack, 8P8C, Cat3 | Newark Electronics |
Socket | Transfer Multisort Elektronik |
Standard Modular Jacks | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Modular Connector Type | RJ45 Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat3 |
IP Rating | - |
Connector Mounting | Through Hole Mount |
Connector Orientation | Vertical |
Shielding | Shielded |
Magnetics | Without Magnetics |
LEDs | Without LED |
Light Pipes | Without Light Pipe |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Connector Type | RJ45 |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Contact Termination | Through Hole Vertical |
Contact Termination Type | Through Hole |
Gender | Jack |
No. of Contacts | 8Contacts |
No. of Ports | 1Ports |
No. of Positions | 8Ways |
Where can I find additional details, specifications and documents for a 100616-1?
Additional datasheets, footprints and schematics for 100616-1 are listed on our Part Details page. You can also find images and similar parts to 100616-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 100616-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 100616-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 100616-1 fall under?
The 100616-1 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 100616-1 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 100616-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 100616-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 100616-1 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Rapid Electronics, RS and element14 have stock available or on a lead time for 100616-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 100616-1 often in real-time on the comparison pages.
What if I can't find stock of 100616-1?
You can fill out our help required form which you can use to request a quote for 100616-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.