Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Contact Base Material | Phosphor Bronze |
Barrel Type | Open |
Terminal Type | Receptacle |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Overall Length | .843in, 21.4mm |
Mating Tab Width | 6.35mm, .25in |
Accepts Wire Insulation Diameter Range | 3.1 – 4.3mm, .12 – .17in |
Wire Size | 17 – 13AWG, 1.03 – 2.62mm² |
UL Rating | Listed |
CSA Certified | Yes |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Packaging Method | Strip/Reel |
Packaging Quantity | 6000 |
Insertion Force | Low |
Sealable | No |
Wire Stop | No |
Insulated | No |
Terminates To | Wire & Cable |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
250 Faston,rec.,14-17Awg,tps |Amp Te Connectivity 100605-7 | Newark Electronics |
Faston Tab Terminal 13-17AWG RCP Tin Strip | Avnet America |
Special Order: 250 FASTON,REC.,14-17AWG,TPS Quick Disconnect Terminal Type: Receptacle Wire Size: 17 – 13 AWG Wire Size: 1.03 – 2.62 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 17 – 13 AWG 1.03 – 2.62 mm² 6.35 mm | Quick Disconnect | Part Number: 100605-7 | Internal Number: 100605-7 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 100605-7?
Additional datasheets, footprints and schematics for 100605-7 are listed on our Part Details page. You can also find images and similar parts to 100605-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 100605-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 100605-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 100605-7 fall under?
The 100605-7 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 100605-7 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 100605-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 100605-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 100605-7 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store and Avnet Abacus have stock available or on a lead time for 100605-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 100605-7 often in real-time on the comparison pages.
What if I can't find stock of 100605-7?
You can fill out our help required form which you can use to request a quote for 100605-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.