Prices starting from US$0.37
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$1,027.28 |
4
|
Buy Now | |
Newark Electronics | US$56.06 |
2,545
|
Buy Now | |
Heilind Electronics | US$0.72 |
2,310
|
Buy Now | |
Transfer Multisort Elektronik | US$0.55 |
1,304
|
Buy Now | |
Heilind Electronics Asia | US$0.72 |
770
|
Buy Now | |
Farnell | US$21.05 |
7
|
Buy Now | |
element14 | US$32.74 |
7
|
Buy Now | |
RS Americas | US$42.84 |
3
|
Buy Now | |
Relay Specialties | US$2.06 |
1
|
Buy Now | |
Future Electronics | US$0.77 |
-
|
Buy Now | |
Carlton-Bates | US$0.65 |
-
|
Buy Now | |
Sager | US$0.37 |
-
|
Buy Now |
Crimp Tool Type | Hand |
---|---|
For Use With | 22-10AWG Non-Insulated Terminals & Connectors |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Crimping/Cutting Tool | Newark Electronics |
Crimping Tool, Crimps Non-insulated 10-22 AWG Solderless Terminals/Connectors | Klein Tools 1006 | RS Americas |
Knife Type | Scalpel |
---|---|
Blade Material | - |
Blade Length | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Tab Size - Metric | 6.35mm x 0.81mm |
---|---|
Tab Size - Imperial | 0.25" x 0.032" |
Terminal Material | Brass |
Mounting Hole Dia | 3.3mm |
Terminal Plating | Tin |
Board Thickness | 0.032" |
Material | Brass |
RoHS Compliant | Yes |
90 DEGREE QUICK-FIT RIVET TYPE 3 PAIRS | Heilind Electronics |
Terminal: flat | Transfer Multisort Elektronik |
CONN QC TAB 0.250 3 PAIR | Future Electronics |
Terminal | Carlton-Bates |
Terminals 1.062 Rivet Mnt Term .250 tab brass | Sager |
Where can I find additional details, specifications and documents for a 1006?
Additional datasheets, footprints and schematics for 1006 are listed on our Part Details page. You can also find images and similar parts to 1006 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1006 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1006 fall under?
The 1006 is listed under Klein Tools Parts.
Can I view similar or alternative parts?
You can view similar parts to 1006 when available in the Klein Tools Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1006 you can contact the distributor directly for product support, shipping queries etc.
Is the 1006 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1006 have stock available?
Authorised distributors including Newark Electronics, Heilind Electronics, Transfer Multisort Elektronik, Heilind Electronics Asia and Farnell have stock available or on a lead time for 1006.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1006 often in real-time on the comparison pages.
What if I can't find stock of 1006?
You can fill out our help required form which you can use to request a quote for 1006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.