1005T06 00 Industrial Automation & Control Gear by Parker Legris

FLUOROPOLYMER FEP TUBE 5M 140°C

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$117.73

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for element14
element14
from US$117.73
-
Buy Now

Specifications

Tube Material Fluoropolymer
Colour White
External Diameter 6mm
Internal Diameter 4mm
Pressure Max 25bar
Length 5m
Product Range -
Bend Radius Min 50mm
External Length / Height 5m
Material FEP Fluoropolymer
Operating Temperature Max 140°C
Operating Temperature Min -20°C
Working Pressure 20bar

Alternative Descriptions

Pneumatic Tubing, Fep, Fluoropolymer, White, 6 Mm, 4 Mm, 25 Bar, 5 M Rohs Compliant: Na |Legris 1005T06 00 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1005T06 00?

Additional datasheets, footprints and schematics for 1005T06 00 are listed on our Part Details page. You can also find images and similar parts to 1005T06 00 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1005T06 00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1005T06 00 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1005T06 00 fall under?

The 1005T06 00 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Pneumatics.

Can I view similar or alternative parts?

You can view similar parts to 1005T06 00 when available in the Pneumatics range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1005T06 00 you can contact the distributor directly for product support, shipping queries etc.

Is the 1005T06 00 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1005T06 00 have stock available?

Authorised distributors including element14 and Newark Electronics have stock available or on a lead time for 1005T06 00.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1005T06 00 often in real-time on the comparison pages.

What if I can't find stock of 1005T06 00?

You can fill out our help required form which you can use to request a quote for 1005T06 00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay