Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tube Material | Fluoropolymer |
---|---|
Colour | White |
External Diameter | 4mm |
Internal Diameter | 2.5mm |
Pressure Max | 27bar |
Length | 5m |
Product Range | - |
Bend Radius Min | 40mm |
External Length / Height | 5m |
Material | FEP Fluoropolymer |
Operating Temperature Max | 140°C |
Operating Temperature Min | -20°C |
Working Pressure | 22bar |
Pneumatic Tubing, Fep, Fluoropolymer, White, 4 Mm, 2.5 Mm, 27 Bar, 5 M Rohs Compliant: Na |Legris 1005T04 00 25 | Newark Electronics |
FLUOROPOLYMER FEP TUBE, 5M, 140°C | Farnell |
Where can I find additional details, specifications and documents for a 1005T04 00 25?
Additional datasheets, footprints and schematics for 1005T04 00 25 are listed on our Part Details page. You can also find images and similar parts to 1005T04 00 25 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1005T04 00 25 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1005T04 00 25 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1005T04 00 25 fall under?
The 1005T04 00 25 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Pneumatics.
Can I view similar or alternative parts?
You can view similar parts to 1005T04 00 25 when available in the Pneumatics range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1005T04 00 25 you can contact the distributor directly for product support, shipping queries etc.
Is the 1005T04 00 25 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1005T04 00 25 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 1005T04 00 25.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1005T04 00 25 often in real-time on the comparison pages.
What if I can't find stock of 1005T04 00 25?
You can fill out our help required form which you can use to request a quote for 1005T04 00 25 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.