Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$24.98
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$28.61
|
No stock
|
Buy Now | |
Rapid Electronics
from US$42.59
|
1,729
in stock
|
Buy Now | |
Newark Electronics
from US$45.75
|
-
|
Buy Now | |
Avnet America
from US$24.98
|
-
|
Buy Now | |
RS Americas
from US$50.71
|
-
|
Buy Now | |
element14
from US$30.69
|
-
|
Buy Now | |
TTI Europe
from US$27.61
|
-
|
Buy Now | |
Richardson RFPD
from US$26.46
|
-
|
Buy Now | |
Sager
from US$28.23
|
-
|
Buy Now |
Product Range | - |
---|---|
SVHC | No SVHC (12-Jan-2017) |
Coaxial Cables 20AWG Piezo Cable | Rapid Electronics |
COAXIAL CABLE, PIEZO SENSOR, 20 AWG | Farnell |
Coaxial Cable, Piezo Sensor, 20 Awg | Newark Electronics |
Coaxial Cable 1Conductor 20AWG Black | Avnet America |
20 AWG Piezo Spiral Coaxial Cable | RS Americas |
PIEZO SPIRAL COAX CABLE, 20AWG, 2.69MM | element14 |
OPTICAL SENSOR | Richardson RFPD |
Coaxial Cables 20AWG Piezo Cable Price per Meter | Sager |
Where can I find additional details, specifications and documents for a 1005801-1?
Additional datasheets, footprints and schematics for 1005801-1 are listed on our Part Details page. You can also find images and similar parts to 1005801-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1005801-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1005801-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1005801-1 fall under?
The 1005801-1 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 1005801-1 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1005801-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1005801-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1005801-1 have stock available?
Authorised distributors including Rapid Electronics, Farnell, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 1005801-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1005801-1 often in real-time on the comparison pages.
What if I can't find stock of 1005801-1?
You can fill out our help required form which you can use to request a quote for 1005801-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.