Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
17,600
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
120,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.09
|
120,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
120,000
in stock
|
Buy Now | |
Distrelec
from US$0.10
|
120,000
in stock
|
Buy Now | |
TE Store
from US$0.12
|
38,633
in stock
|
Buy Now | |
element14
from US$0.17
|
900
in stock
|
Buy Now | |
Farnell
from US$0.10
|
900
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.09
|
-
|
Buy Now | |
Boersig
from US$0.10
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Barrel Type | Open |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Mating Tab Thickness | .81mm, .032in |
Mating Tab Width | 6.35mm, .25in |
Receptacle Terminal Stock Thickness | .46mm, .018in |
Overall Length | .752in, 19.1mm |
Accepts Wire Insulation Diameter Range | 3.1 – 4.3mm, .12 – .17in |
Wire Size | 17 – 13AWG, 1.03 – 2.62mm² |
UL Rating | Listed |
CSA Certified | Yes |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Comment | Can replace FASTON receptacle base p/n 160256. |
Packaging Quantity | 6000 |
Packaging Method | Strip/Reel |
Sealable | No |
Insulated | No |
Wire/Cable Type | Regular Wire |
Wire Stop | No |
Terminates To | Wire & Cable |
Insertion Force | Low |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Terminals Recpt 6.35 X 0.81 Mm |Amp Te Connectivity 100570-2 | Newark Electronics |
Terminals Recpt 6.35 x 0.81 mm | Rapid Electronics |
TE Connectivity - AMP FASTON 250 Push-On Terminal 2.5mm2 | Distrelec |
250 FASTON,REC.,14-17AWG,TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 17 – 14 AWG Wire Size: 1 – 2.5 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 17 – 14 AWG 1 – 2.5 mm² 6.35 mm | Quick Disconnect | Part Number: 100570-2 | Internal Number: 100570-2 | TE Connectivity | TE Store |
RECEPTACLE TERMINAL,FASTON 250,AWG 17-13 | RS |
FEMALE DISCONNECT, 6.35MM, 17-13AWG | element14 |
Quick Disconnect Terminal 13-17AWG RCP 19.1mm 7.6mm Tin Strip | Avnet America |
Receptacle terminal, FASTON 250,AWG 17-13 | TE Connectivity 100570-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 100570-2?
Additional datasheets, footprints and schematics for 100570-2 are listed on our Part Details page. You can also find images and similar parts to 100570-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 100570-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 100570-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 100570-2 fall under?
The 100570-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 100570-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 100570-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 100570-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 100570-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 100570-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 100570-2 often in real-time on the comparison pages.
What if I can't find stock of 100570-2?
You can fill out our help required form which you can use to request a quote for 100570-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.