Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.61
|
415
in stock
|
Buy Now | |
TTI Europe
from US$0.32
|
23,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
2,500
in stock
|
Buy Now | |
Avnet America
from US$0.33
|
2,500
in stock
|
Buy Now | |
Future Electronics
from US$0.33
|
500
in stock
|
Buy Now | |
element14
from US$0.36
|
415
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,500
in stock
|
Buy Now |
Card Edge Connector Type | Dual Side |
---|---|
Card Thickness | 1mm |
No. of Contacts | 20 Contacts |
Connector Mounting | Surface Mount |
Connector Body Orientation | Right Angle |
Contact Termination Type | Solder |
Ra Card Edge 20P-Conn Rohs Compliant: Yes |Amphenol 10056847-101LF | Newark Electronics |
Card Edge Connector, Dual Side, 1 mm, 20 Contacts, Surface Mount, Right Angle, Solder | Avnet America |
20 Position 0.8 mm Pitch Dual Row Surface Mount Right Angle Card Edge Connector | Future Electronics |
CARD EDGE CONN, DUAL SIDE, 20POS, SMD | element14 |
Where can I find additional details, specifications and documents for a 10056847-101LF?
Additional datasheets, footprints and schematics for 10056847-101LF are listed on our Part Details page. You can also find images and similar parts to 10056847-101LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10056847-101LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10056847-101LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10056847-101LF fall under?
The 10056847-101LF is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10056847-101LF when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10056847-101LF you can contact the distributor directly for product support, shipping queries etc.
Is the 10056847-101LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10056847-101LF have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Avnet America, Future Electronics and element14 have stock available or on a lead time for 10056847-101LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10056847-101LF often in real-time on the comparison pages.
What if I can't find stock of 10056847-101LF?
You can fill out our help required form which you can use to request a quote for 10056847-101LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.