Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet Abacus
-
|
-
|
Buy Now |
Connector Type | Memory Card |
---|---|
Series | - |
No. of Contacts | 26 |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Contact Termination | Surface Mount Right Angle |
Pitch Spacing | 1mm |
Conn PCMCIA HDR 26 POS 1mm Solder RA SMD T/R 0.75A/Contact | Avnet Abacus |
Where can I find additional details, specifications and documents for a 10056265-122ABTLF?
Additional datasheets, footprints and schematics for 10056265-122ABTLF are listed on our Part Details page. You can also find images and similar parts to 10056265-122ABTLF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10056265-122ABTLF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10056265-122ABTLF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10056265-122ABTLF fall under?
The 10056265-122ABTLF is listed under Connectors > Memory Sockets.
Can I view similar or alternative parts?
You can view similar parts to 10056265-122ABTLF when available in the Memory Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10056265-122ABTLF you can contact the distributor directly for product support, shipping queries etc.
Is the 10056265-122ABTLF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10056265-122ABTLF have stock available?
Authorised distributors including Avnet Abacus have stock available or on a lead time for 10056265-122ABTLF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10056265-122ABTLF often in real-time on the comparison pages.
What if I can't find stock of 10056265-122ABTLF?
You can fill out our help required form which you can use to request a quote for 10056265-122ABTLF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.