Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.64
|
42,219
in stock
|
Buy Now | |
Newark Electronics
from US$0.61
|
42,219
in stock
|
Buy Now | |
Rapid Electronics
from US$0.67
|
42,219
in stock
|
Buy Now | |
Chip One Stop
from US$0.48
|
42,219
in stock
|
Buy Now | |
Farnell
from US$0.86
|
33,900
in stock
|
Buy Now | |
TE Store
from US$0.92
|
10,094
in stock
|
Buy Now | |
Avnet America
from US$0.53
|
-
|
Buy Now | |
RS Americas
from US$0.62
|
-
|
Buy Now | |
Boersig
from US$0.70
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Coding Key Color | Nut Brown |
---|---|
Coding Key Number | 4578 |
Packaging Method | Bag |
Packaging Quantity | 500 |
実装方法 | Bag |
Compatible With Backplane Connector Type | Type L, Type M, Type A, Type D |
Applied to Connector Style | Receptacle |
Hard Metric Connectors Z-Pack F.coding Key |Amp Te Connectivity 100526-3 | Newark Electronics |
Hard Metric Connectors Z-PACK F.CODING KEY | Rapid Electronics |
TE Connectivity - AMP Z-PACK F.CODING KEY | Distrelec |
CODING KEY, CONNECTOR | Farnell |
Z-PACK F.CODING KEY Connector Hardware Accessory Type: Coding Key Primary Product Color: Nut Brown Hardware Accessory Function: Coding & Keying Coding Key Nut Brown Coding & Keying | Connector Hardware | Part Number: 100526-3 | Internal Number: 100526-3 | TE Connectivity | TE Store |
Connector Accessories Receptacle Coding Key Nut Brown | Avnet America |
CODING KEY, RECEPTACLE, Z-PACK 2MM HARD METRIC, TYPE A, TYPE L, TYPE M | TE Connectivity 100526-3 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Where can I find additional details, specifications and documents for a 100526-3?
Additional datasheets, footprints and schematics for 100526-3 are listed on our Part Details page. You can also find images and similar parts to 100526-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 100526-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 100526-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 100526-3 fall under?
The 100526-3 is listed under Connectors > PCB Connectors > Backplane Connectors > Backplane Coding Keys.
Can I view similar or alternative parts?
You can view similar parts to 100526-3 when available in the Backplane Coding Keys range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 100526-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 100526-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 100526-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 100526-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 100526-3 often in real-time on the comparison pages.
What if I can't find stock of 100526-3?
You can fill out our help required form which you can use to request a quote for 100526-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.