Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.35
|
4,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.39
|
4,500
in stock
|
Buy Now | |
element14
from US$0.37
|
4,500
in stock
|
Buy Now | |
TTI Europe
from US$0.34
|
4,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.37
|
2,400
in stock
|
Buy Now | |
Avnet Abacus
-
|
4,500
in stock
|
Buy Now | |
Rutronik
from US$0.35
|
-
|
Buy Now | |
Future Electronics
from US$0.34
|
-
|
Buy Now | |
Avnet America
from US$0.36
|
-
|
Buy Now | |
RS Americas
from US$0.54
|
-
|
Buy Now | |
Avnet Asia
from US$0.37
|
-
|
Buy Now |
Pitch Spacing | 0.5mm |
---|---|
No. of Contacts | 30Contacts |
Gender | Receptacle |
Contact Termination Type | Surface Mount |
Contact Position | Bottom |
No. of Rows | 1 Row |
FFC / FPC Thickness | 0.3mm |
RoHS Compliant | Yes |
Conn, Ffc/Fpc, Rcpt, 30Pos, 1Row, 0.5Mm Rohs Compliant: Yes |Amphenol Communications Solutions 10051922-3010ELF | Newark Electronics |
CONN, FFC/FPC, RCPT, 30POS, 1ROW, 0.5MM | element14 |
FFC / FPC Board Connector, 0.5 mm, 30 Contacts, Receptacle, Surface Mount Straight, Bottom | Avnet Abacus |
30P FPC/FFC VLL SMT ZIF 0.5mm | Rutronik |
30 Position 0.50mm Right Angle FPC Connector | Future Electronics |
Conn | RS Americas |
Where can I find additional details, specifications and documents for a 10051922-3010ELF?
Additional datasheets, footprints and schematics for 10051922-3010ELF are listed on our Part Details page. You can also find images and similar parts to 10051922-3010ELF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10051922-3010ELF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10051922-3010ELF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10051922-3010ELF fall under?
The 10051922-3010ELF is listed under Connectors > FFC / FPC Board Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10051922-3010ELF when available in the FFC / FPC Board Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10051922-3010ELF you can contact the distributor directly for product support, shipping queries etc.
Is the 10051922-3010ELF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 10051922-3010ELF have stock available?
Authorised distributors including Newark Electronics, element14, TTI Europe, Farnell and Chip One Stop have stock available or on a lead time for 10051922-3010ELF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10051922-3010ELF often in real-time on the comparison pages.
What if I can't find stock of 10051922-3010ELF?
You can fill out our help required form which you can use to request a quote for 10051922-3010ELF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.