Status: | Unknown |
---|---|
Series: | VLL 10051922 Series |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.26
|
1,156
in stock
|
Buy Now | |
TTI Europe
from US$0.20
|
40,500
in stock
|
Buy Now | |
Future Electronics
from US$0.21
|
4,500
in stock
|
Buy Now | |
RS Americas
from US$0.28
|
4,155
in stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
1,156
in stock
|
Buy Now | |
element14
from US$0.32
|
1,156
in stock
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
Avnet Asia
from US$0.21
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pitch Spacing | 0.5mm |
---|---|
No. of Contacts | 10Contacts |
Gender | Receptacle |
Product Range | VLL 10051922 Series |
Contact Termination Type | Surface Mount |
Contact Position | Bottom |
No. of Rows | 1 Row |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
FFC/FPC Thickness | 0.3mm |
SVHC | No SVHC (15-Jan-2019) |
header | Future Electronics |
Conn Rect FPC/FFC 10Cnt SMT VLLSeries 0.5mmSpng RtAngle | Amphenol FCI (Amphenol CS) 10051922-1010ELF | RS Americas |
Connector, Fpc, 10Pos, 1 Row, 0.5Mm | Newark Electronics |
CONNECTOR, FPC, 10POS, 1 ROW, 0.5MM | element14 |
FFC / FPC Board Connector, 0.5 mm, 10 Contacts, Receptacle, Surface Mount, Bottom | Avnet America |
Where can I find additional details, specifications and documents for a 10051922-1010ELF?
Additional datasheets, footprints and schematics for 10051922-1010ELF are listed on our Part Details page. You can also find images and similar parts to 10051922-1010ELF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10051922-1010ELF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10051922-1010ELF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10051922-1010ELF fall under?
The 10051922-1010ELF is listed under Amphenol Parts.
Can I view similar or alternative parts?
You can view similar parts to 10051922-1010ELF when available in the Amphenol Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10051922-1010ELF you can contact the distributor directly for product support, shipping queries etc.
Is the 10051922-1010ELF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10051922-1010ELF have stock available?
Authorised distributors including TTI Europe, Future Electronics, RS Americas, Newark Electronics and element14 have stock available or on a lead time for 10051922-1010ELF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10051922-1010ELF often in real-time on the comparison pages.
What if I can't find stock of 10051922-1010ELF?
You can fill out our help required form which you can use to request a quote for 10051922-1010ELF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.