Options for Price Comparison
Distributor Statistics for 100505L
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for 100505L
Details for 100505L by TE Connectivity
Connectors > Rectangular Connectors > Connector Contacts
100505L
Buy Directly from TE Store (4978 in stock) $1.5200

100505L by TE Connectivity

CONT SOC ASSY
Part Information
100505L image
Not reviewed for solder process capability
Status: Active
Product Code: EB54
Global Product Line: JD8
GPL Description: Aerospace Defense & Marine
Specifications
Contact Termination Area Plating Material:
Gold
Contact Size:
12
Contact Mating Area Plating Material:
Gold
Contact Current Rating (Max):
23A
Contact Type:
Socket
Termination Method to Wire & Cable:
Crimp
Alternate Descriptions
CONT SOC ASSY Onlinecomponents.com
CONTSOCASSY ROHS COMPLIANT: YES Newark Electronics
Circular Contact SKT Crimp ST Cable Mount Size 12 Avnet America
TE; A&D Connectors; Circular Connectors; CONT SOC ASSY Allied Electronics & Automation
CONT SOC ASSY Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Gold Contact Size: 12 Termination Method to Wire & Cable: Crimp Socket Gold 12 | Connector Contact | Part Number: 100505L | Internal Number: 100505L | TE Connectivity TE Store
Size 12 Gold Plated 23 Amp Mil-Spec Contact Socket Future Electronics
Similar Part
Similar Part
Similar Part
Similar Part
Similar Part
Similar Part
Similar Part
Similar Part
Similar Part
Similar Part
Similar Part
Similar Part
Similar Part
Similar Part
Similar Part
Similar Part
Similar Part
Similar Part
Similar Part
Similar Part
Similar Part
Similar Part