Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.84
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.30
|
93
in stock
|
Buy Now | |
Newark Electronics
from US$1.88
|
33,792
in stock
|
Buy Now | |
Rapid Electronics
from US$2.13
|
32,826
in stock
|
Buy Now | |
Chip One Stop
from US$0.84
|
32,826
in stock
|
Buy Now | |
Distrelec
from US$1.92
|
32,826
in stock
|
Buy Now | |
TE Store
from US$1.74
|
3,546
in stock
|
Buy Now | |
element14
from US$2.63
|
93
in stock
|
Buy Now | |
Future Electronics
from US$1.73
|
-
|
Buy Now | |
Avnet America
from US$1.40
|
-
|
Buy Now | |
TTI Europe
from US$1.57
|
-
|
Buy Now |
Contact Termination Area Plating Material | Gold |
---|---|
Contact Size | 16 |
Contact Current Rating (Max) | 13A |
Contact Type | Socket |
Contact Mating Area Plating Material | Gold |
Termination Method to Wire & Cable | Crimp |
Circular Contact, Skt, 20-16Awg, Crimp | Newark Electronics |
Circular MIL Spec Contacts MACHINED CONTACT | Rapid Electronics |
DEUTSCH - TE Connectivity Connector Contact CONT SOC ASSY | Distrelec |
CIRCULAR CONTACT, SOCKET, 16AWG, CRIMP | Farnell |
CONT SOC ASSY Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Gold Contact Size: Size 16 Wire Size: 20 – 16 AWG Socket Gold Size 16 | Connector Contact | Part Number: 100504L | Internal Number: 100504L | 20 – 16 AWG | TE Connectivity | TE Store |
CIRCULAR CONTACT, SOCKET, CRIMP, 16AWG | element14 |
20-16 AWG 13 A Gold Plated Copper Alloy Socket Crimp Contact | Future Electronics |
Circular Contact SKT Crimp ST Cable Mount Size 16 | Avnet America |
SOCKET CONTACT SIZE 16 | TTI Europe |
Where can I find additional details, specifications and documents for a 100504L?
Additional datasheets, footprints and schematics for 100504L are listed on our Part Details page. You can also find images and similar parts to 100504L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 100504L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 100504L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 100504L fall under?
The 100504L is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 100504L when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 100504L you can contact the distributor directly for product support, shipping queries etc.
Is the 100504L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 100504L have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 100504L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 100504L often in real-time on the comparison pages.
What if I can't find stock of 100504L?
You can fill out our help required form which you can use to request a quote for 100504L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.