Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Termination Area Plating Material | Gold |
---|---|
Contact Size | 16 |
Contact Current Rating (Max) | 13A |
Contact Type | Socket |
Contact Mating Area Plating Material | Gold |
Termination Method to Wire & Cable | Crimp |
Socket Contact Size 16 Crimp Straight Cable Mount | Avnet America |
TE | RS Americas |
Where can I find additional details, specifications and documents for a 100504-233?
Additional datasheets, footprints and schematics for 100504-233 are listed on our Part Details page. You can also find images and similar parts to 100504-233 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 100504-233 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 100504-233 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 100504-233 fall under?
The 100504-233 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 100504-233 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 100504-233 you can contact the distributor directly for product support, shipping queries etc.
Is the 100504-233 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 100504-233 have stock available?
Authorised distributors including Avnet America and RS Americas have stock available or on a lead time for 100504-233.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 100504-233 often in real-time on the comparison pages.
What if I can't find stock of 100504-233?
You can fill out our help required form which you can use to request a quote for 100504-233 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.