Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
ZPF00000000147876,
ZPF00000000147876, M39029/5-115 |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.49
|
63
in stock
|
Buy Now | |
Avnet America
from US$0.22
|
23,184
in stock
|
Buy Now | |
Newark Electronics
from US$0.81
|
2,665
in stock
|
Buy Now | |
element14
from US$0.76
|
2,665
in stock
|
Buy Now | |
Farnell
from US$1.02
|
2,665
in stock
|
Buy Now | |
TE Store
from US$0.81
|
2,449
in stock
|
Buy Now | |
Rapid Electronics
from US$1.13
|
595
in stock
|
Buy Now | |
Chip One Stop
from US$0.94
|
595
in stock
|
Buy Now | |
Distrelec
from US$1.20
|
595
in stock
|
Buy Now |
Contact Termination Area Plating Material | Gold |
---|---|
Contact Type | Socket |
Contact Current Rating (Max) | 7.5A |
Contact Size | 20 |
Contact Mating Area Plating Material | Gold |
Termination Method to Wire & Cable | Crimp |
Contact SKT Crimp ST Cable Mount | Avnet America |
Cont Soc Assy Rohs Compliant: Yes |Deutsch Te Connectivity 100503L | Newark Electronics |
CONT SOC ASSY 07AH3082 | Farnell |
CONT SOC ASSY Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Gold Contact Size: Size 20 Wire Size: 24 – 20 AWG Socket Gold Size 20 | Connector Contact | Part Number: 100503L | Internal Number: 100503L | Alias Number: M39029/5-115 | 24 – 20 AWG | TE Connectivity | TE Store |
Circular MIL Spec Contacts MACHINED CONTACT | Rapid Electronics |
DEUTSCH - TE Connectivity Connector Contact CONT SOC ASSY | Distrelec |
M39029/5-115 size 20 socket contact | RS |
Where can I find additional details, specifications and documents for a 100503L?
Additional datasheets, footprints and schematics for 100503L are listed on our Part Details page. You can also find images and similar parts to 100503L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 100503L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 100503L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 100503L fall under?
The 100503L is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 100503L when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 100503L you can contact the distributor directly for product support, shipping queries etc.
Is the 100503L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 100503L have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and TE Store have stock available or on a lead time for 100503L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 100503L often in real-time on the comparison pages.
What if I can't find stock of 100503L?
You can fill out our help required form which you can use to request a quote for 100503L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.