10050205 Part Information
Details for 10050205 by Dantona Industries
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 18.6900 |
5 | 18.3600 |
10 | 18.0300 |
25 | 17.7200 |
Stock Information
Details
Part Downloads
Part Specifications
Battery Voltage | 6V |
Battery Technology | Nickel Cadmium |
Battery Capacity | 800mAh |
Battery Size Code | AA |
Battery Terminals | Connector |
External Height | 27.94mm |
External Width | 43.18mm |
RoHS Compliant | NA |
Alternative Part Descriptions
- RECHARGEABLE BATTERY, 6V, 800MAH; Battery Voltage:6V; Battery Technology:Nickel Cadmium; Battery Capacity:800mAh; Battery Size Code:AA; Battery Terminals:Connector; External Diameter:-; External Height:27.94mm; External Width:43.18mmRoHS Compliant: NA | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 10050205?
Additional datasheets, footprints and schematics for 10050205 are listed in our Part Details tab. You can also find the 10050205 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10050205 in the Pricing & Inventory tab next to part details. You can view 10050205 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10050205 fall under?
The 10050205 is listed under Batteries & Chargers > Batteries - Rechargeable.
Can I view similar or alternative parts?
You can view similar parts to 10050205 when available in the Batteries - Rechargeable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10050205 you can contact the distributor directly for product support, shipping queries etc.
Is the 10050205 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10050205 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 10050205.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10050205 often in real-time on the comparison pages.
What if I can't find stock of 10050205?
You can fill out our help required form which you can use to request a quote for 10050205 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.