Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1255257 |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.80
|
8,480
in stock
|
Buy Now | |
Chip One Stop
from US$0.40
|
9,470
in stock
|
Buy Now | |
Rapid Electronics
from US$0.84
|
8,480
in stock
|
Buy Now | |
Farnell
from US$1.04
|
7,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
242
in stock
|
Buy Now | |
Avnet America
from US$0.77
|
-
|
Buy Now | |
RS Americas
from US$0.81
|
-
|
Buy Now | |
Avnet Asia
from US$0.83
|
-
|
Buy Now | |
Boersig
from US$0.88
|
-
|
Buy Now | |
TTI Europe
from US$0.73
|
-
|
Buy Now | |
TE Store
from US$1.31
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Coding Key Color | Strawberry Red |
---|---|
CompactPCI Application | CPCI Telephony |
Coding Key Number | 1248 |
実装方法 | Bag |
Packaging Method | Bag |
Packaging Quantity | 500 |
Compatible With Backplane Connector Type | Type M, Type D, Type L, Type A |
Applied to Connector Style | Plug |
Hard Metric Connectors Z-PACK M CODE KEY | Rapid Electronics |
TE Connectivity - AMP Z-PACK M.CODING KEY | Distrelec |
CODING KEY, CONNECTOR | Farnell |
Coding Key, Type A, D, L, & M Male Conn | Newark Electronics |
Connector Accessories Plug Coding Key Strawberry Red | Avnet America |
CODING KEY, PLUG, Z-PACK 2MM HARD METRIC, TYPE A, TYPE D, TYPE L, TYPE M | TE Connectivity 100525-9 | RS Americas |
Z-PACK M.CODING KEY Connector Hardware Accessory Type: Coding Key Primary Product Color: Strawberry Red Hardware Accessory Function: Coding & Keying Coding Key Strawberry Red Coding & Keying | Connector Hardware | Part Number: 100525-9 | Internal Number: 100525-9 | Alias Number: 1255257 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Where can I find additional details, specifications and documents for a 100525-9?
Additional datasheets, footprints and schematics for 100525-9 are listed on our Part Details page. You can also find images and similar parts to 100525-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 100525-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 100525-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 100525-9 fall under?
The 100525-9 is listed under Connectors > PCB Connectors > Backplane Connectors > Backplane Coding Keys.
Can I view similar or alternative parts?
You can view similar parts to 100525-9 when available in the Backplane Coding Keys range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 100525-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 100525-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 100525-9 have stock available?
Authorised distributors including Chip One Stop, Rapid Electronics, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 100525-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 100525-9 often in real-time on the comparison pages.
What if I can't find stock of 100525-9?
You can fill out our help required form which you can use to request a quote for 100525-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.