Status: | Unknown |
---|---|
Series: | 1005 Series |
RoHS: | Unknown |
Prices starting from US$2.05
Microswitch Type | Miniature |
---|---|
Microswitch Actuator | Pin Plunger |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 10A |
Contact Voltage DC Nom | - |
Product Range | 1005 Series |
Contact Voltage AC Nom | 400VAC |
Operating Force Max | 2.5N |
SVHC | No SVHC (15-Jun-2015) |
Approval Bodies | CSA UL VDE |
Contact Current AC | 10A |
Contact Current AC Max | 10A |
Contact Resistance | 100mohm |
Contact Voltage AC Max | 400V |
External Depth | 10mm |
External Length / Height | 28mm |
External Width | 16mm |
Operating Force | 2.5N |
Operating Force Min | 1.5N |
Operating Temperature Max | 100°C |
Operating Temperature Min | -40°C |
Pre-travel | 1.8mm |
Switch Case | Duroplast |
Switch Operation | Off-(On) |
Marquardt Micro Switch 1005, 10A, 1CO, 3.8N, Plunger | Distrelec |
Micro switch with rubbing contact system whose shearing movement can release welding. | Conrad |
Micro switch,SPDT,Ag,plunger,solder tag | RS |
Switch, Snap-action, SPDT, momentary, Button Actuator,10A,125-250VAC, Solder | Marquardt Switches 1005.0401 | RS Americas |
Microswitch, 1005 Series, Spdt, Pin Plunger, Solder, 10 A, 400 V Rohs Compliant: Yes |Marquardt 1005.0401 | Newark Electronics |
SWITCH, CHANGER, 1 CONTACT | element14 |
Where can I find additional details, specifications and documents for a 1005.0401?
Additional datasheets, footprints and schematics for 1005.0401 are listed on our Part Details page. You can also find images and similar parts to 1005.0401 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1005.0401 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1005.0401 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1005.0401 fall under?
The 1005.0401 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1005.0401 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1005.0401 you can contact the distributor directly for product support, shipping queries etc.
Is the 1005.0401 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1005.0401 have stock available?
Authorised distributors including Distrelec, Conrad, RS, RS Americas and Newark Electronics have stock available or on a lead time for 1005.0401.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1005.0401 often in real-time on the comparison pages.
What if I can't find stock of 1005.0401?
You can fill out our help required form which you can use to request a quote for 1005.0401 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.