Status: | Unknown |
---|---|
Series: | Crimping Tools |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$14.19
|
373
in stock
|
Buy Now | |
RS Americas
from US$0.30
|
500
in stock
|
Buy Now | |
Distrelec
from US$4.76
|
105
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.51
|
66
in stock
|
Buy Now | |
Carlton-Bates
from US$41.65
|
26
in stock
|
Buy Now | |
element14
from US$32.43
|
13
in stock
|
Buy Now | |
Farnell
from US$20.62
|
13
in stock
|
Buy Now | |
Newark Electronics
from US$45.26
|
2
in stock
|
Buy Now | |
Rapid Electronics
from US$11.80
|
-
|
Buy Now | |
Sager
from US$0.34
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Crimp Tool Type | Hand |
---|---|
For Use With | 22-10AWG Insulated & Non-Insulated Terminals and Connectors |
Product Range | Crimping Tools |
SVHC | No SVHC (07-Jul-2017) |
Non-Insulated/Insulated Connectors, 22 - 10 AWG, 9-3/4 in. L, Red Plastic Dipped Handles, Plier Action | Carlton-Bates |
Crimping/Cutting Tool | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Knife Type | Scalpel |
---|---|
Blade Material | - |
Blade Length | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
No 5 Handle | RS |
Swann-Morton 1005 Acrylic Craft Handle 5A - Single | Rapid Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Tab Size - Metric | 6.35mm x 0.81mm |
---|---|
Tab Size - Imperial | 0.25" x 0.032" |
Terminal Material | Brass |
Mounting Hole Dia | 3.3mm |
Terminal Plating | Tin |
Board Thickness | 0.032" |
Material | Brass |
RoHS Compliant | Yes |
Terminal Strip, Quick-Fit, 2 Pair Male, Vertical, Rivet Mount, Tab Size .250 | Keystone Electronics 1005 | RS Americas |
Terminal: flat | Transfer Multisort Elektronik |
Terminals QUICK-FIT RIVET .250 TAB - 2PR | Sager |
Where can I find additional details, specifications and documents for a 1005?
Additional datasheets, footprints and schematics for 1005 are listed on our Part Details page. You can also find images and similar parts to 1005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1005 fall under?
The 1005 is listed under Tools & Maintenance > Hand Tools > Crimp & Insertion Tools.
Can I view similar or alternative parts?
You can view similar parts to 1005 when available in the Crimp & Insertion Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1005 you can contact the distributor directly for product support, shipping queries etc.
Is the 1005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1005 have stock available?
Authorised distributors including RS Americas, RS, Distrelec, Transfer Multisort Elektronik and Carlton-Bates have stock available or on a lead time for 1005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1005 often in real-time on the comparison pages.
What if I can't find stock of 1005?
You can fill out our help required form which you can use to request a quote for 1005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.