Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0471
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0494
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
156,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0499
|
156,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0471
|
156,000
in stock
|
Buy Now | |
Distrelec
from US$0.05
|
156,000
in stock
|
Buy Now | |
Avnet America
from US$0.0479
|
-
|
Buy Now | |
RS Americas
from US$0.07
|
-
|
Buy Now | |
Boersig
from US$0.05
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Unplated |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Mating Tab Thickness | .032in, .81mm |
Wire Size | 20 – 15AWG, .51 – 1.65mm² |
Mating Tab Width | 6.35mm, .25in |
Receptacle Terminal Stock Thickness | .41mm, .016in |
Accepts Wire Insulation Diameter Range | .09 – .13in, 2.3 – 3.3mm |
Overall Length | 19.1mm, .752in |
CSA Certified | Yes |
UL Rating | Listed |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Comment | Can replace FASTON receptacle base p/n 160432. |
Packaging Method | Strip/Reel |
Packaging Quantity | 6000 |
Sealable | No |
Wire Stop | No |
Insertion Force | Low |
Terminates To | Wire & Cable |
Wire/Cable Type | Regular Wire |
Insulated | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Terminals 250 Faston,lif Rec.,16-20 Awg,br |Amp Te Connectivity 100495-1 | Newark Electronics |
Terminals 250 FASTON LIF REC. 16-20 AWG BR | Rapid Electronics |
TE Connectivity 250 FASTON LIF REC. 16-20 AWG BR Termina | Distrelec |
CRIMP TERMINALS | Farnell |
Quick Disconnect Terminal 15.5-20AWG F Strip | Avnet America |
TE | RS Americas |
250 FASTON,LIF REC.,16-20 AWG,BR | Boersig |
Where can I find additional details, specifications and documents for a 100495-1?
Additional datasheets, footprints and schematics for 100495-1 are listed on our Part Details page. You can also find images and similar parts to 100495-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 100495-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 100495-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 100495-1 fall under?
The 100495-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 100495-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 100495-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 100495-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 100495-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 100495-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 100495-1 often in real-time on the comparison pages.
What if I can't find stock of 100495-1?
You can fill out our help required form which you can use to request a quote for 100495-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.