Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.39
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.96
|
965
in stock
|
Buy Now | |
TTI Europe
from US$1.52
|
1,000
in stock
|
Buy Now | |
Rutronik
from US$1.47
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$2.57
|
-
|
Buy Now | |
Future Electronics
from US$1.39
|
-
|
Buy Now | |
Avnet America
from US$2.14
|
-
|
Buy Now | |
element14
from US$2.05
|
-
|
Buy Now | |
Symmetry Electronics
from US$1.60
|
-
|
Buy Now | |
Richardson RFPD
from US$1.57
|
-
|
Buy Now | |
Farnell
from US$1.94
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
LTE ANTENA | TTI Europe |
Embedded Broadband LTE/Cellular FR4 Ante | RS |
OCTABAND LTE EMBEDDED ANTENNA | Rutronik |
Cellular/Lte Antenna, 2W, 600Mhz-2.7Ghz Rohs Compliant: Yes |Kyocera Avx 1004796 | Newark Electronics |
FR4 û SMT | Future Electronics |
Chip Antenna Linear Triple Band 50 Ohm 698MHz/960MHz/2200MHz/2700MHz 1.5dBi/1.2dBi/2.4dBi/0.9dBi SMD 8-Pin SMD T/R | Avnet America |
Universal Broadband FR4 Embedded LTE/LPWA Antenna | Symmetry Electronics |
Where can I find additional details, specifications and documents for a 1004796?
Additional datasheets, footprints and schematics for 1004796 are listed on our Part Details page. You can also find images and similar parts to 1004796 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1004796 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1004796 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1004796 fall under?
The 1004796 is listed under Audio / Video > Antennas > RF Antennas.
Can I view similar or alternative parts?
You can view similar parts to 1004796 when available in the RF Antennas range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1004796 you can contact the distributor directly for product support, shipping queries etc.
Is the 1004796 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1004796 have stock available?
Authorised distributors including TTI Europe, RS, Rutronik, Newark Electronics and Future Electronics have stock available or on a lead time for 1004796.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1004796 often in real-time on the comparison pages.
What if I can't find stock of 1004796?
You can fill out our help required form which you can use to request a quote for 1004796 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.