Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.66
|
77
in stock
|
Buy Now | |
Newark Electronics
from US$6.06
|
77
in stock
|
Buy Now | |
element14
from US$5.34
|
77
in stock
|
Buy Now | |
Farnell
from US$5.33
|
77
in stock
|
Buy Now | |
Richardson RFPD
from US$4.76
|
1
in stock
|
Buy Now | |
Rutronik
from US$5.49
|
-
|
Buy Now | |
Future Electronics
from US$4.13
|
-
|
Buy Now | |
Symmetry Electronics
from US$5.00
|
-
|
Buy Now |
Antenna Type | Patch |
---|---|
Frequency Min | - |
Frequency Max | 1.575GHz |
Antenna Mounting | SMD |
Gain | 1dBi |
VSWR | 2 |
Input Power | - |
Input Impedance | 50ohm |
Antenna Polarisation | Right Hand Circular |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Antenna Applications | Access Point Cellular Embedded Design Gateway GPS Handheld Headsets Industrial Devices M2M |
Ceramic Patch ANTENNA with LNA, GPS, Fre | RS |
Rf Antenna, 1.575Ghz, 1Dbi Rohs Compliant: Yes |Kyocera Avx 1004138 | Newark Electronics |
RF ANTENNA, 1.575GHZ, 1DBI | element14 |
GPS CERAMIC PATCH ANT. WITH LNA | Rutronik |
1.575 GHz 50 Ohm 10 MHz min GPS Ceramic Patch Antenna with LNA | Future Electronics |
GPS antenna with 13x13mm patc | Symmetry Electronics |
Where can I find additional details, specifications and documents for a 1004138?
Additional datasheets, footprints and schematics for 1004138 are listed on our Part Details page. You can also find images and similar parts to 1004138 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1004138 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1004138 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1004138 fall under?
The 1004138 is listed under AVX Corporation Parts.
Can I view similar or alternative parts?
You can view similar parts to 1004138 when available in the AVX Corporation Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1004138 you can contact the distributor directly for product support, shipping queries etc.
Is the 1004138 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1004138 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for 1004138.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1004138 often in real-time on the comparison pages.
What if I can't find stock of 1004138?
You can fill out our help required form which you can use to request a quote for 1004138 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.