Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.58
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.58
|
120
in stock
|
Buy Now | |
Newark Electronics
from US$12.66
|
548
in stock
|
Buy Now | |
element14
from US$12.08
|
548
in stock
|
Buy Now | |
Farnell
from US$32.71
|
548
in stock
|
Buy Now | |
TTI Europe
from US$45.43
|
16
in stock
|
Buy Now | |
Rutronik
from US$13.57
|
-
|
Buy Now | |
Future Electronics
from US$10.36
|
-
|
Buy Now | |
Symmetry Electronics
from US$13.90
|
-
|
Buy Now | |
Richardson RFPD
from US$12.12
|
-
|
Buy Now |
Antenna Type | Blade |
---|---|
Frequency Min | 2.5GHz |
Frequency Max | 2.7GHz |
Antenna Mounting | SMA Connector |
Gain | 4dBi |
VSWR | 2.5 |
Input Power | - |
Input Impedance | 50ohm |
Antenna Polarisation | Linear |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Antenna Applications | Automotive Healthcare IoT LoRa M2M POS RPMA Sigfox Smart Metering Tracking |
Lte/Cellular Antenna, Lin, 2.7Ghz, 4Dbi | Newark Electronics |
LTE/CELLULAR ANTENNA, LIN, 2.7GHZ, 4DBI | element14 |
Broadband external LTE Antenna, SMA Conn | RS |
LTE/CELLULAR EXT BLADE | TTI Europe |
BROADBAND EXT LTE ANT | Rutronik |
700 / 750 / 850 / 900 MHz 50 Ohms LTE, Broadband external Antenna SMA Connector | Future Electronics |
Antennas LTE/Cell Blade SMA Atenna Black | Symmetry Electronics |
Where can I find additional details, specifications and documents for a 1004112-C003?
Additional datasheets, footprints and schematics for 1004112-C003 are listed on our Part Details page. You can also find images and similar parts to 1004112-C003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1004112-C003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1004112-C003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1004112-C003 fall under?
The 1004112-C003 is listed under AVX Corporation Parts.
Can I view similar or alternative parts?
You can view similar parts to 1004112-C003 when available in the AVX Corporation Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1004112-C003 you can contact the distributor directly for product support, shipping queries etc.
Is the 1004112-C003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1004112-C003 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and TTI Europe have stock available or on a lead time for 1004112-C003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1004112-C003 often in real-time on the comparison pages.
What if I can't find stock of 1004112-C003?
You can fill out our help required form which you can use to request a quote for 1004112-C003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.