Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.33
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.55
|
11,875
in stock
|
Buy Now | |
Rapid Electronics
from US$0.37
|
11,875
in stock
|
Buy Now | |
Chip One Stop
from US$0.35
|
11,875
in stock
|
Buy Now | |
Distrelec
from US$0.34
|
11,875
in stock
|
Buy Now | |
Avnet America
from US$0.34
|
-
|
Buy Now | |
Boersig
from US$0.39
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Daisy Chain | Without |
Number of Positions | 6 |
PCB Mount Orientation | Right Angle |
Ejection Latches | Without |
Contact Mating Area Plating Material Thickness | 3 – 5µm, 118.11 – 196.85µin |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Termination Area Plating Thickness | 118.11 – 196.85µin, 3 – 5µm |
端子の下地めっきの材料 | Nickel |
Contact Type | Socket |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
Contact Design | Dual Beam |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 1.5A |
Row-to-Row Spacing | 1.5mm |
Connector Length | .382in, 9.7mm |
Connector Height | 5.8mm, .23in |
PCB Thickness (Recommended) | .062in, 1.6mm |
コネクタの高さ | 5.8mm |
Operating Voltage | 100VAC, 100VDC |
Insulation Resistance | 1000MΩ |
Centerline (Pitch) | .05in, 1.27mm |
Housing Color | Red |
Housing Material | Polyester - GF |
Mating Entry Location | Side |
UL Flammability Rating | UL 94V-0 |
PCB Mount Alignment | Without |
PCB Mount Retention | With |
Mating Retention | Without |
Mating Alignment | Without |
Polarization | Without |
Contact Retention Type Within Housing | Press-Fit |
Panel Mount Feature | Without |
Locking Latch | Without |
PCB Mount Retention Type | Kinked Solder Tails |
Circuit Application | Signal |
Solder Process Feature | Board Standoff |
実装方法 | Reel |
Packaging Method | Reel |
Packaging Quantity | 2500 |
Header Type | Shrouded |
Type of Connector | Female-on-Board |
Connector Type | Connector Assembly |
Connector & Contact Terminates To | Printed Circuit Board |
Connector & Housing Type | Receptacle |
製品タイプ | Connector |
Connector System | Board-to-Board |
Termination Post & Tail Length | .122in, 3.1mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 105°C |
Headers & Wire Housings Female-On-Brd 6P .050 R/A |Amp Te Connectivity 100400-6 | Newark Electronics |
Headers&Wire Housings FEMALE-ON-BRD 6P .050 R/A | Rapid Electronics |
TE Connectivity MICRO-MATCH FSID NP Board Connector 6 Co | Distrelec |
OTHER CONNECTOR ACCESSORIES | Farnell |
Conn FFC Connector F 6 POS 2.54mm Solder RA Thru-Hole Reel | Avnet America |
Where can I find additional details, specifications and documents for a 100400-6?
Additional datasheets, footprints and schematics for 100400-6 are listed on our Part Details page. You can also find images and similar parts to 100400-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 100400-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 100400-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 100400-6 fall under?
The 100400-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 100400-6 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 100400-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 100400-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 100400-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 100400-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 100400-6 often in real-time on the comparison pages.
What if I can't find stock of 100400-6?
You can fill out our help required form which you can use to request a quote for 100400-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.