Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1,740.00
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1,740.00
|
No stock
|
Buy Now |
Test Connector Type A | Alligator Clip |
---|---|
Test Connector Type B | 4mm Right Angle Banana Plug, Shrouded |
Voltage Rating | 600VAC |
Insulator Colour | Black, Red |
Lead Length - Metric | 15m |
Test Lead Set, Black/Red, 15M, 600Vac | Newark Electronics |
Where can I find additional details, specifications and documents for a 1004-450?
Additional datasheets, footprints and schematics for 1004-450 are listed on our Part Details page. You can also find images and similar parts to 1004-450 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1004-450 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1004-450 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1004-450 fall under?
The 1004-450 is listed under Test & Measurement > Test Leads & Test Probes > Test Lead Sets.
Can I view similar or alternative parts?
You can view similar parts to 1004-450 when available in the Test Lead Sets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1004-450 you can contact the distributor directly for product support, shipping queries etc.
Is the 1004-450 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1004-450 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 1004-450.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1004-450 often in real-time on the comparison pages.
What if I can't find stock of 1004-450?
You can fill out our help required form which you can use to request a quote for 1004-450 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.