1004-449 Test Leads & Test Probes by Unknown

TEST LEAD SET, BLACK/RED, 10M, 600VAC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1,245.00

Distributor Stock
Logo for Newark
Newark
from US$1,245.00
2
in stock
Buy Now
Logo for element14
element14
from US$1,363.64
2
in stock
Buy Now

Specifications

Test Connector Type A Alligator Clip
Test Connector Type B 4mm Right Angle Banana Plug, Shrouded
Voltage Rating 600VAC
Insulator Colour Black, Red
Lead Length - Metric 10m

Alternative Descriptions

Test Lead Set, Black/Red, 10M, 600Vac | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1004-449?

Additional datasheets, footprints and schematics for 1004-449 are listed on our Part Details page. You can also find images and similar parts to 1004-449 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1004-449 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1004-449 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1004-449 fall under?

The 1004-449 is listed under Test & Measurement > Test Leads & Test Probes > Test Lead Sets.

Can I view similar or alternative parts?

You can view similar parts to 1004-449 when available in the Test Lead Sets range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1004-449 you can contact the distributor directly for product support, shipping queries etc.

Is the 1004-449 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1004-449 have stock available?

Authorised distributors including Newark Electronics and element14 have stock available or on a lead time for 1004-449.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1004-449 often in real-time on the comparison pages.

What if I can't find stock of 1004-449?

You can fill out our help required form which you can use to request a quote for 1004-449 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay