1004 Lamps & Tubes by Unknown

LAMP, INCANDESCENT, BA15D, 12.8V, 12.03W

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.34

Distributor Stock
Logo for Newark
Newark
from US$8.78
292
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.34
361
in stock
Buy Now
Logo for RS
RS
from US$22.20
108
in stock
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$13.47
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Supply Voltage 12.8V
Lamp Base Type BA15d
Bulb Size B-6
MSCP 15
Average Bulb Life 200h
Power Rating 12.03W
RoHS Compliant Yes

Alternative Descriptions

LOCKNUT 1 IN STEEL | RACO 1004 | RS Americas
Quick-drying Sitosec 500ml | RS


1004 Semiconductors - Tools by Adafruit Industries

Solderless DotStar and Analog RGB LED Strip Clip Sampler

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No additional details available for this product.

1004 Hand & Workholding Tools by Klein Tools

WIRE STRIPPER

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Stripping Capacity AWG 26AWG to 12AWG, 12AWG
Stripping Capacity Metric 0.14mm² to 2.5mm²
For Use With Solid & Stranded Wires
Handle Colour Yellow
RoHS Compliant NA

Alternative Descriptions

Wire Stripper | Newark Electronics
Wire Stripper, 26 - 12 AWG, 5.00 in. L, Plier Action 1-Hole, Spring Loaded, Single Conductor | Carlton-Bates

1004 Lighting Products by Osram

1004 TP 10

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No additional details available for this product.

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1004?

Additional datasheets, footprints and schematics for 1004 are listed on our Part Details page. You can also find images and similar parts to 1004 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1004 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1004 fall under?

The 1004 is listed under Lighting Products > Lamps & Tubes > Incandescent Lamps.

Can I view similar or alternative parts?

You can view similar parts to 1004 when available in the Incandescent Lamps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1004 you can contact the distributor directly for product support, shipping queries etc.

Is the 1004 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 1004 have stock available?

Authorised distributors including RS Americas, Newark Electronics, RS, Carlton-Bates and Relay Specialties have stock available or on a lead time for 1004.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1004 often in real-time on the comparison pages.

What if I can't find stock of 1004?

You can fill out our help required form which you can use to request a quote for 1004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay