Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Contacts | 29Contacts |
---|---|
Gender | Receptacle |
Connector Type | SAS |
Contact Termination Type | Through Hole |
Connector Mounting | PCB Mount |
Contact Plating | Gold Plated Contacts |
RoHS Compliant | Yes |
Sas Vertical Receptacle | Newark Electronics |
I/O Connector, 29 Contacts, Receptacle, SAS, Through Hole, PCB Mount | Avnet America |
Where can I find additional details, specifications and documents for a 10036876-013CLF?
Additional datasheets, footprints and schematics for 10036876-013CLF are listed on our Part Details page. You can also find images and similar parts to 10036876-013CLF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10036876-013CLF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10036876-013CLF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10036876-013CLF fall under?
The 10036876-013CLF is listed under Connectors > I/O Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10036876-013CLF when available in the I/O Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10036876-013CLF you can contact the distributor directly for product support, shipping queries etc.
Is the 10036876-013CLF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 10036876-013CLF have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 10036876-013CLF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10036876-013CLF often in real-time on the comparison pages.
What if I can't find stock of 10036876-013CLF?
You can fill out our help required form which you can use to request a quote for 10036876-013CLF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.