Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.34
|
279
in stock
|
Buy Now | |
Newark Electronics
from US$9.63
|
50
in stock
|
Buy Now | |
element14
from US$8.31
|
50
in stock
|
Buy Now | |
Farnell
from US$7.89
|
50
in stock
|
Buy Now | |
Rutronik
from US$7.93
|
-
|
Buy Now | |
Future Electronics
from US$7.54
|
-
|
Buy Now | |
Symmetry Electronics
from US$6.95
|
-
|
Buy Now | |
Richardson RFPD
from US$6.48
|
-
|
Buy Now |
Antenna Type | Cellular / LTE |
---|---|
Frequency Min | 1.71GHz |
Frequency Max | 2.155GHz |
Antenna Mounting | MMCX Connector |
Gain | 3.4dBi |
VSWR | 2 |
Input Power | - |
Input Impedance | 50ohm |
Antenna Polarisation | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Antenna Applications | Automotive Healthcare IoT LoRa M2M POS RPMA Sigfox Smart Metering Tracking |
External balanced ANTENNA, LTE, Freq: 69 | RS |
Lte/Cellular Antenna, 2.155Ghz, 3.4Dbi | Newark Electronics |
LTE/CELLULAR ANTENNA, 2.155GHZ, 3.4DBI | element14 |
LTE EXTERNAL BALANCED ANTENNA | Rutronik |
698 to 960, 1710 to 2700 MHz LTE External Balanced Antenna | Future Electronics |
External LTE Cellular Antenna | Symmetry Electronics |
Where can I find additional details, specifications and documents for a 1003657?
Additional datasheets, footprints and schematics for 1003657 are listed on our Part Details page. You can also find images and similar parts to 1003657 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1003657 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1003657 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1003657 fall under?
The 1003657 is listed under AVX Corporation Parts.
Can I view similar or alternative parts?
You can view similar parts to 1003657 when available in the AVX Corporation Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1003657 you can contact the distributor directly for product support, shipping queries etc.
Is the 1003657 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1003657 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Rutronik have stock available or on a lead time for 1003657.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1003657 often in real-time on the comparison pages.
What if I can't find stock of 1003657?
You can fill out our help required form which you can use to request a quote for 1003657 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.