Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.58
|
38
in stock
|
Buy Now | |
Chip One Stop
from US$3.25
|
2,428
in stock
|
Buy Now | |
Future Electronics
from US$7.76
|
882
in stock
|
Buy Now | |
Heilind Electronics
from US$9.48
|
804
in stock
|
Buy Now | |
Newark Electronics
from US$10.58
|
791
in stock
|
Buy Now | |
Avnet America
from US$6.82
|
791
in stock
|
Buy Now | |
TTI Europe
from US$8.01
|
273
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$9.48
|
241
in stock
|
Buy Now | |
Avnet Abacus
-
|
756
in stock
|
Buy Now | |
element14
from US$8.81
|
-
|
Buy Now | |
Avnet Asia
from US$4.56
|
-
|
Buy Now | |
Farnell
from US$10.15
|
-
|
Buy Now |
Card Edge Connector Type | Dual Side |
---|---|
Card Thickness | 1.57mm |
No. of Contacts | 50 Contacts |
Connector Mounting | Through Hole Mount |
Connector Body Orientation | Right Angle |
Connector Type | Card Edge |
50 Position Dual Female Card Edge Connector | Future Electronics |
OEM ITEM 517-52XF-EDGE CARD CONNEC | Heilind Electronics |
Power Edge Card Rar-25Px2 Rohs Compliant: Yes |Amphenol 10035388-102LF | Newark Electronics |
Card Edge Connector, Dual Side, 1.57 mm, 50 Contacts, Through Hole Mount, Right Angle, Solder | Avnet America |
10035388-102LF-R/A TYPE POWER EDGE CARD | RS |
CARD EDGE CONN, DUAL SIDE, 50 POS, THT | element14 |
Where can I find additional details, specifications and documents for a 10035388-102LF?
Additional datasheets, footprints and schematics for 10035388-102LF are listed on our Part Details page. You can also find images and similar parts to 10035388-102LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10035388-102LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10035388-102LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10035388-102LF fall under?
The 10035388-102LF is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10035388-102LF when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10035388-102LF you can contact the distributor directly for product support, shipping queries etc.
Is the 10035388-102LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10035388-102LF have stock available?
Authorised distributors including Chip One Stop, Future Electronics, Heilind Electronics, Newark Electronics and Avnet America have stock available or on a lead time for 10035388-102LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10035388-102LF often in real-time on the comparison pages.
What if I can't find stock of 10035388-102LF?
You can fill out our help required form which you can use to request a quote for 10035388-102LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.